CKRA2420E
CKRA2420E
Obsolete
Description:  SSR RELAY SPST-NO 20A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CKRA2420E Datasheet
History Price: Obsolete
In Stock: 4000
CKRA2420E vs CKRD2420
Series
CKR24
CKR24
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 36VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
20 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-