CKRA2430
CKRA2430
Last Time Buy
Description:  SSR RELAY SPST-NO 30A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CKRA2430 Datasheet
History Price: $104.47
In Stock: 3200
CKRA2430 vs CKRD2410
Part No
Series
CKR24
CKR24
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
30 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-