CKRA2430
CKRA2430
Last Time Buy
Description:  SSR RELAY SPST-NO 30A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CKRA2430 Datasheet
History Price: $104.47
In Stock: 3200
CKRA2430 vs CKRD6020P
Series
CKR24
CKR60
Packaging
Bulk
Bulk
Status
Last Time Buy
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
30 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-