CKRB6020-10
CKRB6020-10
Obsolete
Description:  SSR RELAY SPST-NO 20A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CKRB6020-10 Datasheet
History Price: Obsolete
In Stock: 38800
CKRB6020-10 vs CKRD6030P
Series
CKR60
CKR60
Packaging
-
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
20 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-