CKRB6030-10
CKRB6030-10
Obsolete
Description:  SSR RELAY SPST-NO 30A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CKRB6030-10 Datasheet
History Price: Obsolete
In Stock: 38000
CKRB6030-10 vs CKRD2430P
Series
CKR60
CKR24
Packaging
-
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
30 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-