CKRD2430EP
CKRD2430EP
Obsolete
Description:  SSR RELAY SPST-NO 30A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD2430EP Datasheet
History Price: Obsolete
In Stock: 34800
CKRD2430EP vs CKRD4830EP
Series
CKR24
CKR48
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
15 ~ 32VDC
15 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 530 V
Load Current
30 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-