Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CKRD4820-10
CKRD4820-10
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
CKRD4820-10 Datasheet
History Price: $99.73
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CKRD4820-10 vs CKRD4820EP
Part No
CKRD4820-10
CKRD4820EP
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CKR48
CKR48
Packaging
Bulk,Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
15 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
20 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-