CKRD4820-10
CKRD4820-10
Obsolete
Description:  SSR RELAY SPST-NO 20A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD4820-10 Datasheet
History Price: $99.73
In Stock: 16000
CKRD4820-10 vs CKRD6030P
Series
CKR48
CKR60
Packaging
Bulk,Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
20 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-