CKRD4830P
CKRD4830P
Active
Description:  SSR RELAY SPST-NO 30A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD4830P Datasheet
History Price: $116.38
In Stock: 14400
CKRD4830P vs CKRD2420-10
Series
CKR48
CKR24
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
24 V ~ 280 V
Load Current
30 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-