CKRD6010P
CKRD6010P
Obsolete
Description:  SSR RELAY SPST-NO 10A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD6010P Datasheet
History Price: Obsolete
In Stock: 13600
CKRD6010P vs CKRB6010P
Series
CKR60
CKR60
Packaging
Bulk
-
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
10:00:00
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-