CKRD6030P
CKRD6030P
Obsolete
Description:  SSR RELAY SPST-NO 30A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CKRD6030P Datasheet
History Price: Obsolete
In Stock: 12000
CKRD6030P vs CKRD4830EP
Series
CKR60
CKR48
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
15 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 530 V
Load Current
30 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-