Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSC04240
CLMSC04240
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,30A,4NO,N4X
Manufacturer:
Siemens
Datasheet:
CLMSC04240 Datasheet
History Price: $1350.08
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLMSC04240 vs CLMSD05120
Part No
CLMSC04240
CLMSD05120
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
Class CLM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
240VAC
120VAC
Contact Form
4PST-NO (4 Form A)
5PST-NO (5 Form A)
Switching Voltage
30 A
60 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
204 VAC
102 VAC
Contact Rating (Current)
-
-