Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSD02277
CLMSD02277
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,60A,2NO,N4X
Manufacturer:
Siemens
Datasheet:
CLMSD02277 Datasheet
History Price: $2532.72
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLMSD02277 vs CLMSC02024
Part No
CLMSD02277
CLMSC02024
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
Class CLM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
277VAC
24VAC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Switching Voltage
60 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
235.45 VAC
20.4 VAC
Contact Rating (Current)
-
-