Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens CLMSD03277
CLMSD03277
Active
Contactors (Electromechanical)
Description:
CONTACTOR LTG M-HELD,60A,3NO,N4X
Manufacturer:
Siemens
Datasheet:
CLMSD03277 Datasheet
History Price: $2589.55
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLMSD03277 vs CLMSE04120
Part No
CLMSD03277
CLMSE04120
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class CLM
-
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
277VAC
120VAC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
60 A
100 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
235.45 VAC
102 VAC
Contact Rating (Current)
-
-