☰
CMD24125
CMD24125
Obsolete
Description:  SSR RELAY SPST-NO 125A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMD24125 Datasheet
History Price: Obsolete
In Stock: 3680
CMD24125 vs CMD2425-10
Series
CMD24
CMD24
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
125 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-