☰
CMD2425
CMD2425
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMD2425 Datasheet
History Price: $370.8
In Stock: 44280
CMD2425 vs CMD2490
Part No
Series
CMD24
CMD24
Packaging
Bulk,Box
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-