☰
CMD60110
CMD60110
Active
Description:  SSR RELAY SPST-NO 110A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CMD60110 Datasheet
History Price: Active
In Stock: 42400
CMD60110 vs CMD4875
Part No
Series
CMD60
CMD48
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 530 V
Load Current
110 A
75 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-