Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMD60125-10
CMD60125-10
Active
Solid State Relays
Description:
CMD60125-10
Manufacturer:
Sensata Crydom
Datasheet:
CMD60125-10 Datasheet
History Price: $40.14
In Stock: 29840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMD60125-10 vs CMD4875
Part No
CMD60125-10
CMD4875
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
*
CMD48
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
-
Chassis Mount
Circuit
-
SPST-NO (1 Form A)
Output Type
-
AC, Zero Cross
Voltage - Input
-
4 ~ 32VDC
Voltage - Load
-
48 V ~ 530 V
Load Current
-
75 A
Termination Style
-
Screw Terminal
Package / Case
-
Hockey Puck
Supplier Device Package
-
-