CMRA2465
CMRA2465
Obsolete
Description:  SSR RELAY SPST-NO 65A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA2465 Datasheet
History Price: $185.2
In Stock: 21600
CMRA2465 vs CMRD2465-10
Series
CMRA24
CMRD24
Packaging
Bulk,Box
Bulk,Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 140VAC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
65 A
65 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-