Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMRA4835-10
CMRA4835-10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
CMRA4835-10 Datasheet
History Price: Active
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMRA4835-10 vs CMRA6035
Part No
CMRA4835-10
CMRA6035
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CMRA48
CMRA60
Packaging
Bulk
Bulk,Box
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
90 ~ 140VAC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
35 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-