CMRA4835-10
CMRA4835-10
Active
Description:  SSR RELAY SPST-NO 35A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA4835-10 Datasheet
History Price: Active
In Stock: 20800
CMRA4835-10 vs CMRD2435
Series
CMRA48
CMRD24
Packaging
Bulk
Bulk,Tray
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
24 V ~ 280 V
Load Current
35 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-