CMRA4835E
CMRA4835E
Obsolete
Description:  SSR RELAY SPST-NO 35A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA4835E Datasheet
History Price: Obsolete
In Stock: 37200
CMRA4835E vs CMRD4845-10
Series
CMRA48
CMRD48
Packaging
Bulk
Bulk
Status
Obsolete
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
18 ~ 36VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
35 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-