Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMRA4845
CMRA4845
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 45A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
CMRA4845 Datasheet
History Price: $152.3
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMRA4845 vs CMRA6035-10
Part No
CMRA4845
CMRA6035-10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CMRA48
CMRA60
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 140VAC
90 ~ 140VAC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
45 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-