CMRA4845
CMRA4845
Active
Description:  SSR RELAY SPST-NO 45A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA4845 Datasheet
History Price: $152.3
In Stock: 3600
CMRA4845 vs CMRD2445
Part No
Series
CMRA48
CMRD24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
24 V ~ 280 V
Load Current
45 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-