CMRA6055
CMRA6055
Active
Description:  SSR RELAY SPST-NO 55A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CMRA6055 Datasheet
History Price: $180.93
In Stock: 17600
CMRA6055 vs CMRD4835
Part No
Series
CMRA60
CMRD48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 530 V
Load Current
55 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-