CMRD2445
CMRD2445
Active
Description:  SSR RELAY SPST-NO 45A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD2445 Datasheet
History Price: $140.83
In Stock: 16000
CMRD2445 vs CMRD2455-10
Series
CMRD24
CMRD24
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
45 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-