Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMRD2455-10
CMRD2455-10
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 55A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
CMRD2455-10 Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMRD2455-10 vs CMRD4855
Part No
CMRD2455-10
CMRD4855
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CMRD24
CMRD48
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 530 V
Load Current
55 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-