Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMRD4835-10
CMRD4835-10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
CMRD4835-10 Datasheet
History Price: Active
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMRD4835-10 vs CMRD2445
Part No
CMRD4835-10
CMRD2445
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CMRD48
CMRD24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
24 V ~ 280 V
Load Current
35 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-