CMRD4865P-10
CMRD4865P-10
Obsolete
Description:  SSR RELAY SPST-NO 65A 48-530V
Manufacturer:  Sensata Crydom
History Price: Obsolete
In Stock: 27600
CMRD4865P-10 vs CMRA6035-10
Series
CMRD48
CMRA60
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
65 A
35 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-