CMRD6035-10
CMRD6035-10
Active
Description:  SSR RELAY SPST-NO 35A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD6035-10 Datasheet
History Price: Active
In Stock: 10400
CMRD6035-10 vs CMRD2445
Series
CMRD60
CMRD24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
35 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-