CMRD6045
CMRD6045
Last Time Buy
Description:  SSR RELAY SPST-NO 45A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CMRD6045 Datasheet
History Price: $145.05
In Stock: 26800
CMRD6045 vs CMRD2455-10
Series
CMRD60
CMRD24
Packaging
Bulk
Bulk
Status
Last Time Buy
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
45 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-