Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CMRD6055-10
CMRD6055-10
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 55A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
CMRD6055-10 Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMRD6055-10 vs CMRD6065
Part No
CMRD6055-10
CMRD6065
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CMRD60
CMRD60
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
55 A
65 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-