Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation CPC1907B
CPC1907B
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 6A 0-60V
Manufacturer:
IXYS Corporation
Datasheet:
CPC1907B Datasheet
History Price: $6.23
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC1907B vs CPC1909J
Part No
CPC1907B
CPC1909J
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
CPC, OptoMOS?
CPC, OptoMOS?
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
6:00:00
6.5 A
Termination Style
60 mOhms
100 mOhms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SOP (0.400", 10.16mm Width)
ISOPLUS264?