Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation CPC1908J
CPC1908J
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3.5A 0-60V
Manufacturer:
IXYS Corporation
Datasheet:
CPC1908J Datasheet
History Price: $11.26
In Stock: 28520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC1908J vs CPC1333GR
Part No
CPC1908J
CPC1333GR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
CPC, OptoMOS?
CPC, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.26VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 350 V
Load Current
3.5 A
130 mA
Termination Style
300 mOhms
Gull Wing
Package / Case
PC Pin
4-SMD (0.300", 7.62mm)
Supplier Device Package
i4-Pac?-4, Isolated
4-SOP