Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation CPC1908J
CPC1908J
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3.5A 0-60V
Manufacturer:
IXYS Corporation
Datasheet:
CPC1908J Datasheet
History Price: $11.26
In Stock: 28160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC1908J vs CPC1510GSTR
Part No
CPC1908J
CPC1510GSTR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
CPC, OptoMOS?
CPC, OptoMOS?
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 250 V
Load Current
3.5 A
200 mA
Termination Style
300 mOhms
Gull Wing
Package / Case
PC Pin
6-SMD (0.300", 7.62mm)
Supplier Device Package
i4-Pac?-4, Isolated
6-SMD