☰
CPC1908J
CPC1908J
Active
Description:  SSR RELAY SPST-NO 3.5A 0-60V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1908J Datasheet
History Price: $11.26
In Stock: 28160
CPC1908J vs CPC1726Y
Part No
Series
CPC, OptoMOS?
CPC, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 250 V
Load Current
3.5 A
1:00:00
Termination Style
300 mOhms
750 mOhms
Package / Case
PC Pin
PC Pin
Supplier Device Package
i4-Pac?-4, Isolated
8-SIP, 4 Leads