☰
CPC1908J
CPC1908J
Active
Description:  SSR RELAY SPST-NO 3.5A 0-60V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1908J Datasheet
History Price: $11.26
In Stock: 3340
CPC1908J vs CPC1972GSTR
Series
CPC, OptoMOS?
CPC
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, Zero Cross
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 800 V
Load Current
3.5 A
250 mA
Termination Style
300 mOhms
-
Package / Case
PC Pin
Gull Wing
Supplier Device Package
i4-Pac?-4, Isolated
6-SMD (0.300", 7.62mm)