Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation CPC1926Y
CPC1926Y
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 700MA 0-250V
Manufacturer:
IXYS Corporation
Datasheet:
CPC1926Y Datasheet
History Price: $5.91
In Stock: 25080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC1926Y vs CPC1906Y
Part No
CPC1926Y
CPC1906Y
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
CPC, OptoMOS?
CPC, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 60 V
Load Current
700 mA
2:00:00
Termination Style
1.4 Ohms
300 mOhms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-SIP, 4 Leads
8-SIP, 4 Leads