☰
CPC1927J
CPC1927J
Active
Description:  SSR RELAY SPST-NO 2.7A 0-250V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1927J Datasheet
History Price: $11.41
In Stock: 27360
CPC1927J vs CPC1907B
Part No
Series
CPC, OptoMOS?
CPC, OptoMOS?
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 60 V
Load Current
2.7 A
6:00:00
Termination Style
200 mOhms
60 mOhms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
ISOPLUS264?
8-SOP (0.400", 10.16mm Width)