☰
CPC1943GS
CPC1943GS
Active
Description:  SSR RELAY SPST-NO 500MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1943GS Datasheet
History Price: $7.62
In Stock: 23120
CPC1943GS vs CPC1906Y
Series
CPC
CPC, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
500 mA
2:00:00
Termination Style
-
300 mOhms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-SIP, 4 Leads