☰
CPC1943GSTR
CPC1943GSTR
Active
Description:  SSR RELAY SPST-NO 500MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1943GSTR Datasheet
History Price: $3.60051
In Stock: 41160
CPC1943GSTR vs CPC1908J
Series
CPC
CPC, OptoMOS?
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
500 mA
3.5 A
Termination Style
-
300 mOhms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
i4-Pac?-4, Isolated