☰
CPC1961G
CPC1961G
Active
Description:  SSR RELAY SPST-NO 250MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1961G Datasheet
History Price: $1.5538
In Stock: 45600
CPC1961G vs CPC1335PTR
Series
CPC
CPC, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 350 V
Load Current
250 mA
100 mA
Termination Style
-
Gull Wing
Package / Case
PC Pin
8-SMD (0.300", 7.62mm)
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-Flatpack