☰
CPC1961G
CPC1961G
Active
Description:  SSR RELAY SPST-NO 250MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   CPC1961G Datasheet
History Price: $1.5538
In Stock: 18200
CPC1961G vs CPC1908J
Part No
Series
CPC
CPC, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 60 V
Load Current
250 mA
3.5 A
Termination Style
-
300 mOhms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
i4-Pac?-4, Isolated