Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation CPC1961GSTR
CPC1961GSTR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 250MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
CPC1961GSTR Datasheet
History Price: $1.2948
In Stock: 41480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC1961GSTR vs CPC1907B
Part No
CPC1961GSTR
CPC1907B
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
CPC
CPC, OptoMOS?
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 60 V
Load Current
250 mA
6:00:00
Termination Style
-
60 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SOP (0.400", 10.16mm Width)