Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation CPC1981Y
CPC1981Y
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 180MA 0-1000V
Manufacturer:
IXYS Corporation
Datasheet:
CPC1981Y Datasheet
History Price: $4.26
In Stock: 46080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC1981Y vs CPC1908J
Part No
CPC1981Y
CPC1908J
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
CPC, OptoMOS?
CPC, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 1000 V
0 V ~ 60 V
Load Current
180 mA
3.5 A
Termination Style
18 Ohms
300 mOhms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-SIP, 4 Leads
i4-Pac?-4, Isolated