☰
CS124TR
CS124TR
Active
Description:  SSR RELAY SPST-NO 3.5A 0-40V
Manufacturer:  Coto Technology
Datasheet:   CS124TR Datasheet
History Price: $6.79
In Stock: 40900
CS124TR vs CS124
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 40 V
0 V ~ 40 V
Load Current
3.5 A
3.5 A
Termination Style
70 mOhms
70 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)