☰
CS348
CS348
Active
Description:  COTO MOSFET - 2 FORM A, 100V, 3.
Manufacturer:  Coto Technology
Datasheet:   CS348 Datasheet
History Price: $3.42188
In Stock: 3920
CS348 vs CS326
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.37VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 40 V
Load Current
310 mA
2:00:00
Termination Style
3.5 Ohms
500 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD, Gull Wing
8-SMD (0.300", 7.62mm)