Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Coto Technology CS348
CS348
Active
Solid State Relays
Description:
COTO MOSFET - 2 FORM A, 100V, 3.
Manufacturer:
Coto Technology
Datasheet:
CS348 Datasheet
History Price: $3.42188
In Stock: 3920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS348 vs CS337
Part No
CS348
CS337
Category
Solid State Relays
Solid State Relays
Manufacturer
Coto Technology
Coto Technology
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.37VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 60 V
Load Current
310 mA
360 mA
Termination Style
3.5 Ohms
1.6 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD, Gull Wing
8-SMD (0.300", 7.62mm)