☰
CT128
CT128
Active
Description:  COTO MOSFET - 1 FORM A, 400V, .0
Manufacturer:  Coto Technology
Datasheet:   CT128 Datasheet
History Price: $7.05
In Stock: 46540
CT128 vs CT138
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 40 V
0 V ~ 600 V
Load Current
4.5 A
80 mA
Termination Style
50 mOhms
60 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)