☰
CT134
CT134
Active
Description:  SSR RELAY SPST-NO 200MA 0-200V
Manufacturer:  Coto Technology
Datasheet:   CT134 Datasheet
History Price: $4.48
In Stock: 12880
CT134 vs CT138
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 600 V
Load Current
200 mA
80 mA
Termination Style
8 Ohms
60 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)